Allied Telesis logo

Allied Telesis GS924MPX Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55560
Info modified on:
14 Mar 2024, 18:07:50
Short summary description Allied Telesis GS924MPX Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE Grey:

Allied Telesis GS924MPX, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Power supply PoE

Long summary description Allied Telesis GS924MPX Managed L3 Gigabit Ethernet (10/100/1000) Power supply PoE Grey:

Allied Telesis GS924MPX. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Installed SFP modules quantity: 2, Installed SFP+ modules quantity: 2, USB 2.0 ports quantity: 1. Full duplex. Address table size: 16000 entries, Switching capacity: 92 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE.... Power supply PoE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.