Allied Telesis logo

Allied Telesis AT-XS916MXS-50 Managed L3 10G Ethernet (100/1000/10000) Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241977
Info modified on:
03 Aug 2022, 12:08:33
Short summary description Allied Telesis AT-XS916MXS-50 Managed L3 10G Ethernet (100/1000/10000) Grey:

Allied Telesis AT-XS916MXS-50, Managed, L3, 10G Ethernet (100/1000/10000), Full duplex

Long summary description Allied Telesis AT-XS916MXS-50 Managed L3 10G Ethernet (100/1000/10000) Grey:

Allied Telesis AT-XS916MXS-50. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 4. Full duplex. Address table size: 16000 entries, Switching capacity: 320 Gbit/s. Networking standards: IEEE 802.1x, IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3x, IEEE...

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.