Allied Telesis logo

Allied Telesis AT-GS924MPX-50 Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188545
Info modified on:
14 Mar 2023, 12:02:27
Short summary description Allied Telesis AT-GS924MPX-50 Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Grey:

Allied Telesis AT-GS924MPX-50, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Power supply PoE, Rack mounting

Long summary description Allied Telesis AT-GS924MPX-50 Managed L2 Gigabit Ethernet (10/100/1000) Power supply PoE Grey:

Allied Telesis AT-GS924MPX-50. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. Address table size: 16000 entries, Switching capacity: 92 Gbit/s. Networking standards: IEEE 802.1AX, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1v, IEEE.... Power supply PoE. Rack mounting

Reasons to buy
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.