Alienware Aurora R14, 3 GHz, AMD Ryzen™ 9, 5900, 16 GB, 1 TB, Windows 11 Home
Alienware Aurora R14. Processor frequency: 3 GHz, Processor family: AMD Ryzen™ 9, Processor: 5900. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Form factor: Tower. Product type: PC. Product colour: Black