Alienware Aurora R8, 3.6 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD-RW, Windows 10 Home
Alienware Aurora R8. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor: i3-9100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: AMD Radeon RX 560X. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC