Alienware Aurora R12, 3.6 GHz, Intel® Core™ i7, i7-11700KF, 16 GB, 1 TB, Windows 10 Home Advanced
Alienware Aurora R12. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor: i7-11700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3400 MHz. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home Advanced, Operating system architecture: 64-bit. Form factor: Desktop. Product type: PC. Weight: 17.8 kg. Product colour: White