Alienware logo

Alienware Aurora R5 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Midi Tower PC Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62534
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Aurora R5 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Midi Tower PC Silver:

Alienware Aurora R5, 4 GHz, Intel® Core™ i7, i7-6700K, 32 GB, 2.13 TB, Windows 10 Home

Long summary description Alienware Aurora R5 Intel® Core™ i7 i7-6700K 32 GB DDR4-SDRAM 2.13 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Midi Tower PC Silver:

Alienware Aurora R5. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Form factor: Midi Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.