Aerocool logo

Aerocool Strike-X Blast mouse Gaming Ambidextrous USB Type-A Laser 5000 DPI

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19473
Info modified on:
10 Aug 2024, 07:49:58
Short summary description Aerocool Strike-X Blast mouse Gaming Ambidextrous USB Type-A Laser 5000 DPI:

Aerocool Strike-X Blast, Ambidextrous, Laser, USB Type-A, 5000 DPI

Long summary description Aerocool Strike-X Blast mouse Gaming Ambidextrous USB Type-A Laser 5000 DPI:

Aerocool Strike-X Blast. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 5000 DPI, Control panel: 11, Scroll type: Wheel. Power source: Cable

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.