Acer logo

Acer Liquid S100 8.89 cm (3.5") 1350 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19682
Info modified on:
25 Feb 2020, 14:42:24
Short summary description Acer Liquid S100 8.89 cm (3.5") 1350 mAh Black:

Acer Liquid S100, 8.89 cm (3.5"), 800 x 480 pixels, 0.768 GHz, Black

Long summary description Acer Liquid S100 8.89 cm (3.5") 1350 mAh Black:

Acer Liquid S100. Display diagonal: 8.89 cm (3.5"), Display resolution: 800 x 480 pixels. Processor frequency: 0.768 GHz. Rear camera type: Single camera. Battery capacity: 1350 mAh. Product colour: Black. Weight: 135 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.