Acer logo

Acer Professional B286HK ymjdpprz computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106922
Info modified on:
14 Mar 2024, 19:08:23
Short summary description Acer Professional B286HK ymjdpprz computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

Acer Professional B286HK ymjdpprz, 71.1 cm (28"), 3840 x 2160 pixels, 4K Ultra HD, LED, 2 ms, Black

Long summary description Acer Professional B286HK ymjdpprz computer monitor 71.1 cm (28") 3840 x 2160 pixels 4K Ultra HD Black:

Acer Professional B286HK ymjdpprz. Display diagonal: 71.1 cm (28"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.