Acer logo

Acer DV653bmidv Digital signage flat panel 165.1 cm (65") LED 450 cd/m² Full HD Black 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83110
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer DV653bmidv Digital signage flat panel 165.1 cm (65") LED 450 cd/m² Full HD Black 16/7:

Acer DV653bmidv, Digital signage flat panel, 165.1 cm (65"), LED, 1920 x 1080 pixels, 16/7

Long summary description Acer DV653bmidv Digital signage flat panel 165.1 cm (65") LED 450 cd/m² Full HD Black 16/7:

Acer DV653bmidv. Product design: Digital signage flat panel. Display diagonal: 165.1 cm (65"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.