Acer NITRO XZ0 XZ270UPbmiiphx, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
Acer NITRO XZ0 XZ270UPbmiiphx. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black