Acer logo

Acer AC 100 server 4 TB Micro Tower Intel Pentium G G630 2.7 GHz 2 GB DDR3-SDRAM 200 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71490
Info modified on:
23 Jul 2024, 20:37:18
Short summary description Acer AC 100 server 4 TB Micro Tower Intel Pentium G G630 2.7 GHz 2 GB DDR3-SDRAM 200 W:

Acer AC 100, 2.7 GHz, G630, 2 GB, DDR3-SDRAM, 4 TB, Micro Tower

Long summary description Acer AC 100 server 4 TB Micro Tower Intel Pentium G G630 2.7 GHz 2 GB DDR3-SDRAM 200 W:

Acer AC 100. Processor family: Intel Pentium G, Processor frequency: 2.7 GHz, Processor: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 4 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 200 W. Form factor: Micro Tower

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.