Acer logo

Acer Aspire Z5710 Intel® Core™ i5 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce G240M Windows 7 Home Premium Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79273
Info modified on:
07 Oct 2024, 16:48:58
Short summary description Acer Aspire Z5710 Intel® Core™ i5 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce G240M Windows 7 Home Premium Silver:

Acer Aspire Z5710, 58.4 cm (23"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Aspire Z5710 Intel® Core™ i5 58.4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB NVIDIA GeForce G240M Windows 7 Home Premium Silver:

Acer Aspire Z5710. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 2.66 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA GeForce G240M. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.