Acer logo

Acer Aspire M1920-2035 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52671
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1920-2035 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire M1920-2035, 2.66 GHz, Intel® Core™2 Duo, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M1920-2035 Intel® Core™2 Duo E6700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Black:

Acer Aspire M1920-2035. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor: E6700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive: DVD-RW. On-board graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 250 W. Form factor: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.