Acer Aspire 970, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire 970. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor: i5-2320. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Tower. Product type: PC. Product colour: Black