Acer Aspire X3450, 1.2 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium
Acer Aspire X3450. Processor frequency: 1.2 GHz, Processor family: Intel® Celeron®, Processor: 220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Form factor: Tower. Product type: PC. Product colour: Black