Acer logo

Acer Aspire Predator G7713 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black, Blue

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89499
Info modified on:
07 Oct 2024, 16:47:45
Short summary description Acer Aspire Predator G7713 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black, Blue:

Acer Aspire Predator G7713, 3.2 GHz, Intel® Core™ i5, i5-650, 8 GB, 2 TB, Windows 7 Home Premium

Long summary description Acer Aspire Predator G7713 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black, Blue:

Acer Aspire Predator G7713. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 2 TB, Card reader integrated. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 750 W. Form factor: Tower. Product type: PC. Product colour: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.