Acer logo

Acer Aspire M7811 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 330 Windows Vista Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125214
Info modified on:
07 Oct 2024, 17:12:49
Short summary description Acer Aspire M7811 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 330 Windows Vista Home Premium Desktop PC Black:

Acer Aspire M7811, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows Vista Home Premium

Long summary description Acer Aspire M7811 Intel® Core™ i5 i5-650 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 330 Windows Vista Home Premium Desktop PC Black:

Acer Aspire M7811. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor: i5-650. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 330. Operating system installed: Windows Vista Home Premium. Power supply: 500 W. Form factor: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.