Acer Aspire M5811, 2.93 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD-RW, Windows 7 Home Premium
Acer Aspire M5811. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor: i3-530. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5750. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Form factor: Mini Tower. Product type: PC