Acer logo

Acer Aspire M3203 Intel® Pentium® D 945 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58312
Info modified on:
07 Oct 2024, 16:47:37
Short summary description Acer Aspire M3203 Intel® Pentium® D 945 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3203, 3.4 GHz, Intel® Pentium® D, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3203 Intel® Pentium® D 945 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3203. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® D, Processor: 945. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive: DVD-RW. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Form factor: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.