Acer Aspire X3300, 1.33 GHz, Intel® Celeron® M, 4 GB, 1 TB, DVD±RW, Windows 7 Home Premium
Acer Aspire X3300. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor: 215. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Form factor: SFF. Product type: PC