Acer eMachines EL1600-01M, 1.6 GHz, Intel Atom®, 230, 1 GB, DDR2-SDRAM
Acer eMachines EL1600-01M. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor: 230. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Form factor: Desktop. Product type: PC. Weight: 5.4 kg. Product colour: Black