Acer Veriton M M2610G, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Acer Veriton M M2610G. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Form factor: Desktop. Product type: PC. Product colour: Black