Acer logo

Acer Veriton VM288 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43541
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton VM288 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower PC Black:

Acer Veriton VM288, 2.4 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD Super Multi DL, FreeDOS

Long summary description Acer Veriton VM288 Intel® Core™2 Duo E6600 2 GB DDR3-SDRAM 500 GB FreeDOS Mini Tower PC Black:

Acer Veriton VM288. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor: E6600. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® GMA X4500. Operating system installed: FreeDOS. Power supply: 250 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.