Acer logo

Acer Power AcerPower FG + AL1916AS Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102349
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Power AcerPower FG + AL1916AS Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional Tower PC:

Acer Power AcerPower FG + AL1916AS, 2.8 GHz, Intel® Celeron®, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Power AcerPower FG + AL1916AS Intel® Celeron® 0.5 GB DDR2-SDRAM 80 GB Windows XP Professional Tower PC:

Acer Power AcerPower FG + AL1916AS. Processor frequency: 2.8 GHz, Processor family: Intel® Celeron®. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 300 W. Form factor: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.