Acer logo

Acer Veriton M410 AMD Athlon 4000+ 1 GB DDR2-SDRAM 160 GB 690V Windows XP Professional Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91098
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M410 AMD Athlon 4000+ 1 GB DDR2-SDRAM 160 GB 690V Windows XP Professional Tower PC:

Acer Veriton M410, 2.1 GHz, AMD Athlon, 4000+, 1 GB, 160 GB, Windows XP Professional

Long summary description Acer Veriton M410 AMD Athlon 4000+ 1 GB DDR2-SDRAM 160 GB 690V Windows XP Professional Tower PC:

Acer Veriton M410. Processor frequency: 2.1 GHz, Processor family: AMD Athlon, Processor: 4000+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: 690V. Operating system installed: Windows XP Professional. Power supply: 250 W. Form factor: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.