Acer logo

Acer Veriton Z280G Intel Atom® N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business Desktop PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100810
Info modified on:
19 Jul 2024, 20:11:32
Short summary description Acer Veriton Z280G Intel Atom® N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business Desktop PC:

Acer Veriton Z280G, 1.6 GHz, Intel Atom®, 2 GB, 160 GB, DVD Super Multi, Windows Vista Business

Long summary description Acer Veriton Z280G Intel Atom® N270 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Business Desktop PC:

Acer Veriton Z280G. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor: N270. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 533 MHz. Total storage capacity: 160 GB, Card reader integrated, Optical drive: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Business. Form factor: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.