Acer logo

Acer Aspire easyStore H340 Intel Atom® 230 2 GB 2 TB Windows Home Server

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47246
Info modified on:
23 Jul 2024, 20:35:50
Short summary description Acer Aspire easyStore H340 Intel Atom® 230 2 GB 2 TB Windows Home Server:

Acer Aspire easyStore H340, Intel Atom®, 230, 2 GB, 2 TB, Windows Home Server

Long summary description Acer Aspire easyStore H340 Intel Atom® 230 2 GB 2 TB Windows Home Server:

Acer Aspire easyStore H340. Processor family: Intel Atom®, Processor: 230, Processor frequency: 1.6 GHz. Internal memory: 2 GB. Total installed storage capacity: 2 TB. Operating system installed: Windows Home Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.