Acer logo

Acer Veriton M670G Intel® Core™2 Quad Q9300 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce 9600 GT Windows Vista Business Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67218
Info modified on:
07 Oct 2024, 16:36:53
Short summary description Acer Veriton M670G Intel® Core™2 Quad Q9300 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce 9600 GT Windows Vista Business Tower PC:

Acer Veriton M670G, 2.5 GHz, Intel® Core™2 Quad, 4 GB, 750 GB, DVD±RW, Windows Vista Business

Long summary description Acer Veriton M670G Intel® Core™2 Quad Q9300 4 GB DDR3-SDRAM 750 GB NVIDIA GeForce 9600 GT Windows Vista Business Tower PC:

Acer Veriton M670G. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor: Q9300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 750 GB, Card reader integrated, Optical drive: DVD±RW. Discrete graphics card model: NVIDIA GeForce 9600 GT. Operating system installed: Windows Vista Business. Power supply: 300 W. Form factor: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.