Acer logo

Acer TravelMate P2 P214-53-5839 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110944
Info modified on:
22 Jan 2025, 04:54:21
Short summary description Acer TravelMate P2 P214-53-5839 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-53-5839, Intel® Core™ i5, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB, Windows 10 Pro

Long summary description Acer TravelMate P2 P214-53-5839 Intel® Core™ i5 i5-1135G7 Laptop 35.6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-53-5839. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1135G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product colour: Black. Weight: 1.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.