Acer logo

Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38777
Info modified on:
22 Jan 2025, 06:04:18
Short summary description Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-52-P9WY+PackGold14', Intel® Pentium® Gold, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer TravelMate P2 P214-52-P9WY+PackGold14' Intel® Pentium® Gold 6405U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

Acer TravelMate P2 P214-52-P9WY+PackGold14'. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor: 6405U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.