Acer logo

Acer TravelMate B B117-M-P12K Intel® Pentium® N3710 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64402
Info modified on:
22 Jan 2025, 05:00:59
Short summary description Acer TravelMate B B117-M-P12K Intel® Pentium® N3710 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer TravelMate B B117-M-P12K, Intel® Pentium®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate B B117-M-P12K Intel® Pentium® N3710 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Linux Linpus Black:

Acer TravelMate B B117-M-P12K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: N3710, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Linux Linpus. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.