Acer logo

Acer TravelMate P2 P238-M-54HN Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89602
Info modified on:
22 Jan 2025, 05:36:38
Short summary description Acer TravelMate P2 P238-M-54HN Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Acer TravelMate P2 P238-M-54HN, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Acer TravelMate P2 P238-M-54HN Intel® Core™ i5 i5-6200U Laptop 33.8 cm (13.3") 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional Black:

Acer TravelMate P2 P238-M-54HN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.