Acer logo

Acer TravelMate P2 P257-M-77CS Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42900
Info modified on:
01 Feb 2025, 04:48:45
Short summary description Acer TravelMate P2 P257-M-77CS Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black:

Acer TravelMate P2 P257-M-77CS, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Acer TravelMate P2 P257-M-77CS Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Pro Black:

Acer TravelMate P2 P257-M-77CS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD±RW. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.