Acer logo

Acer TravelMate P6 P645-M Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65907
Info modified on:
28 Jan 2025, 10:25:23
Short summary description Acer TravelMate P6 P645-M Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P6 P645-M, Intel® Core™ i5, 1.6 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Acer TravelMate P6 P645-M Intel® Core™ i5 i5-4200U Laptop 35.6 cm (14") Full HD 8 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black:

Acer TravelMate P6 P645-M. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.