Acer logo

Acer TravelMate P2 2 253-M-33124G50Maks Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17016
Info modified on:
24 Jan 2025, 20:44:20
Short summary description Acer TravelMate P2 2 253-M-33124G50Maks Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

Acer TravelMate P2 2 253-M-33124G50Maks, Intel® Core™ i3, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer TravelMate P2 2 253-M-33124G50Maks Intel® Core™ i3 i3-3120M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Pro Black:

Acer TravelMate P2 2 253-M-33124G50Maks. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3120M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD-RW. Operating system installed: Windows 8 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.