Acer logo

Acer TravelMate B TMB113-E-10172G32akk Intel® Celeron® 1017U Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99485
Info modified on:
22 Jan 2025, 04:55:29
Short summary description Acer TravelMate B TMB113-E-10172G32akk Intel® Celeron® 1017U Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Acer TravelMate B TMB113-E-10172G32akk, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer TravelMate B TMB113-E-10172G32akk Intel® Celeron® 1017U Laptop 29.5 cm (11.6") HD 2 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

Acer TravelMate B TMB113-E-10172G32akk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: 1017U, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.