Acer logo

Acer Aspire 471G-53212G75Makk Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 750 GB HDD Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31581
Info modified on:
28 Jan 2025, 11:01:41
Short summary description Acer Aspire 471G-53212G75Makk Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

Acer Aspire 471G-53212G75Makk, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 750 GB

Long summary description Acer Aspire 471G-53212G75Makk Intel® Core™ i5 i5-3210M Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 750 GB HDD Windows 8 Black:

Acer Aspire 471G-53212G75Makk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.