Acer logo

Acer Aspire E 11 ES1-111M-C1LE Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182231
Info modified on:
23 Jan 2025, 18:49:51
Short summary description Acer Aspire E 11 ES1-111M-C1LE Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Windows 8.1 Black:

Acer Aspire E 11 ES1-111M-C1LE, Intel® Celeron®, 2.16 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Acer Aspire E 11 ES1-111M-C1LE Intel® Celeron® N2840 Laptop 29.5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Windows 8.1 Black:

Acer Aspire E 11 ES1-111M-C1LE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2840, Processor frequency: 2.16 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Black. Weight: 1.29 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.