Acer logo

Acer Aspire E E5-571G-506E Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54711
Info modified on:
22 Jan 2025, 05:18:43
Short summary description Acer Aspire E E5-571G-506E Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-571G-506E, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-571G-506E Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Acer Aspire E E5-571G-506E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.