Acer logo

Acer Aspire E 11 E3-111-C0QT Intel® Celeron® N2930 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146392
Info modified on:
22 Jan 2025, 05:13:25
Short summary description Acer Aspire E 11 E3-111-C0QT Intel® Celeron® N2930 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:

Acer Aspire E 11 E3-111-C0QT, Intel® Celeron®, 1.83 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Acer Aspire E 11 E3-111-C0QT Intel® Celeron® N2930 Laptop 29.5 cm (11.6") HD 4 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium Silver:

Acer Aspire E 11 E3-111-C0QT. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor: N2930, Processor frequency: 1.83 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.