Acer logo

Acer Chromebook CB5-311-T677 NVIDIA Tegra CD570M-A1 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 32 GB SSD ChromeOS White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73855
Info modified on:
22 Jan 2025, 05:57:07
Short summary description Acer Chromebook CB5-311-T677 NVIDIA Tegra CD570M-A1 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 32 GB SSD ChromeOS White:

Acer Chromebook CB5-311-T677, NVIDIA Tegra, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook CB5-311-T677 NVIDIA Tegra CD570M-A1 33.8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 32 GB SSD ChromeOS White:

Acer Chromebook CB5-311-T677. Product type: Chromebook, Form factor: Clamshell. Processor family: NVIDIA Tegra, Processor: CD570M-A1, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: White. Weight: 1.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.