Acer logo

Acer Aspire E1-572G-54208G1TMnkk Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61234
Info modified on:
29 Jan 2025, 19:00:14
Short summary description Acer Aspire E1-572G-54208G1TMnkk Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 8.1 Black:

Acer Aspire E1-572G-54208G1TMnkk, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E1-572G-54208G1TMnkk Intel® Core™ i5 i5-4200U Laptop 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M240 Windows 8.1 Black:

Acer Aspire E1-572G-54208G1TMnkk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.