Acer logo

Acer Aspire V5-552P-85556G50amm AMD A8 A8-5557M Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44755
Info modified on:
01 Dec 2020, 16:21:30
Short summary description Acer Aspire V5-552P-85556G50amm AMD A8 A8-5557M Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Pink gold:

Acer Aspire V5-552P-85556G50amm, AMD A8, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire V5-552P-85556G50amm AMD A8 A8-5557M Laptop 39.6 cm (15.6") Touchscreen HD 6 GB DDR3-SDRAM 500 GB HDD Windows 8 Pink gold:

Acer Aspire V5-552P-85556G50amm. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor: A8-5557M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Pink gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.