Acer logo

Acer Aspire V5-472P-6647 Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97759
Info modified on:
22 Jan 2025, 04:57:28
Short summary description Acer Aspire V5-472P-6647 Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Pink:

Acer Aspire V5-472P-6647, Intel® Core™ i3, 1.8 GHz, 35.6 cm (14"), 6 GB, 1 TB, Windows 8

Long summary description Acer Aspire V5-472P-6647 Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 8 Pink:

Acer Aspire V5-472P-6647. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Pink. Weight: 2.1 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.