Acer logo

Acer Aspire S7-191-33214G12ass Intel® Core™ i3 i3-3217U Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101385
Info modified on:
23 Jan 2025, 18:51:40
Short summary description Acer Aspire S7-191-33214G12ass Intel® Core™ i3 i3-3217U Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Silver:

Acer Aspire S7-191-33214G12ass, Intel® Core™ i3, 1.8 GHz, 29.5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Acer Aspire S7-191-33214G12ass Intel® Core™ i3 i3-3217U Laptop 29.5 cm (11.6") Touchscreen Full HD 4 GB DDR3-SDRAM 128 GB SSD Windows 8.1 Silver:

Acer Aspire S7-191-33214G12ass. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 29.5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.