Acer logo

Acer Aspire 5 17 A517-58GM-79UR Intel® Core™ i7 i7-1355U Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13254
Info modified on:
29 Apr 2025, 16:31:22
Short summary description Acer Aspire 5 17 A517-58GM-79UR Intel® Core™ i7 i7-1355U Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Acer Aspire 5 17 A517-58GM-79UR, Intel® Core™ i7, 1.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1 TB

Long summary description Acer Aspire 5 17 A517-58GM-79UR Intel® Core™ i7 i7-1355U Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

Acer Aspire 5 17 A517-58GM-79UR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-1355U, Processor frequency: 1.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.