Acer logo

Acer Aspire 5 A515-54-P1VY Intel® Pentium® Gold 6405U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode German Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75179
Info modified on:
22 Jan 2025, 04:54:45
Short summary description Acer Aspire 5 A515-54-P1VY Intel® Pentium® Gold 6405U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode German Silver:

Acer Aspire 5 A515-54-P1VY, Intel® Pentium® Gold, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Acer Aspire 5 A515-54-P1VY Intel® Pentium® Gold 6405U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home in S mode German Silver:

Acer Aspire 5 A515-54-P1VY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor: 6405U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home in S mode. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.