Acer logo

Acer Aspire 3 A317-51-50JY Intel® Core™ i5 i5-10210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home German Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42170
Info modified on:
22 Jan 2025, 05:13:25
Short summary description Acer Aspire 3 A317-51-50JY Intel® Core™ i5 i5-10210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home German Black:

Acer Aspire 3 A317-51-50JY, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Acer Aspire 3 A317-51-50JY Intel® Core™ i5 i5-10210U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home German Black:

Acer Aspire 3 A317-51-50JY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.